Microchip Technology, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - SR086SG-G SR086SG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 339895-SR086SG-G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Inductorless Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Lighting, Automation & Process Control Quantity per package: 3,300
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 339895-SR086SG-G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Inductorless Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Lighting, Automation & Process Control Quantity per package: 3,300
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SR086SG-G - 339895-SR086SG-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SR086SG-G
339895-SR086SG-G
PMIC - PMIC - AC DC Converters, Offline Switchers - SR086SG-G 339895-SR086SG-G
Manufacturer: Microchip Technology Win Source Part Number: 339895-SR086SG-G Packaging: Reel - TR Mounting: Surface Mount Output Isolation: Non-Isolated Topology: Inductorless Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Lighting, Automation & Process Control Quantity per package: 3,300

Manufacturer: Microchip Technology
Win Source Part Number: 339895-SR086SG-G
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Non-Isolated
Topology: Inductorless
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Lighting, Automation & Process Control
Quantity per package: 3,300

Buy Now Datasheet
AC DC Converters, Offline Switches - SR086SG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SR086SG-G
AC DC Converters, Offline Switches SR086SG-G
Converter Offline Inductorless Topology 8-SOIC

Converter Offline Inductorless Topology 8-SOIC

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - SR086SG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
SR086SG-G
PMIC - AC DC Converters, Offline Switchers SR086SG-G
IC OFFLINE SW INDUCTORLS 8SOIC

IC OFFLINE SW INDUCTORLS 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 339895-SR086SG-G SR086SG-G SR086SG-G
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SR086SG-G AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
AC DC Converters, Offline Switches - ICE3B0365L - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 20 volts
Output Power 22 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details