Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-V153 STR-V153

Description
Manufacturer: Sanken Win Source Part Number: 795794-STR-V153 Series: STR-V100 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-SIP, 6 Leads Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 10 V ~ 35 V Family Name: STR-V153 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SIP Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 795794-STR-V153 Series: STR-V100 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-SIP, 6 Leads Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 10 V ~ 35 V Family Name: STR-V153 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SIP Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-V153 - 795794-STR-V153 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-V153
795794-STR-V153
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-V153 795794-STR-V153
Manufacturer: Sanken Win Source Part Number: 795794-STR-V153 Series: STR-V100 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 125°C (TA) Package: 8-SIP, 6 Leads Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 17.5V Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 10 V ~ 35 V Family Name: STR-V153 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SIP Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 795794-STR-V153
Series: STR-V100
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 125°C (TA)
Package: 8-SIP, 6 Leads
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 17.5V
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 10 V ~ 35 V
Family Name: STR-V153
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SIP
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-V153 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-V153
AC DC Converters, Offline Switches STR-V153
Converter Offline Flyback Topology 8-SIP

Converter Offline Flyback Topology 8-SIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-V153 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-V153
PMIC - AC DC Converters, Offline Switchers STR-V153
IC OFFLINE SWITCH FLYBACK 8SIP

IC OFFLINE SWITCH FLYBACK 8SIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 795794-STR-V153 STR-V153 STR-V153
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-V153 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SIP, 6 Leads Other; 8-SIP, 6 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS01 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers