Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG TNY287DG

Description
Manufacturer: Power Integrations Win Source Part Number: 374728-TNY287DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 374728-TNY287DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG - 374728-TNY287DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG
374728-TNY287DG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG 374728-TNY287DG
Manufacturer: Power Integrations Win Source Part Number: 374728-TNY287DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 11.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Family Name: TNY287 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+; Introduction Date: September 25, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 374728-TNY287DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 11.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY287
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX15004AAUE/V+;
Introduction Date: September 25, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY287DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY287DG
PMIC - AC DC Converters, Offline Switchers TNY287DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY287DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY287DG
AC DC Converters, Offline Switches TNY287DG
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 374728-TNY287DG TNY287DG TNY287DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BS02L - 1183149-ICE3BS02L - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Operating Temperature -25 to 130 C (-13 to 266 F)
Configuration / Function Flyback
View Details
3 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details