Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268PN TNY268PN

Description
Manufacturer: Power Integrations Win Source Part Number: 033332-TNY268PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY268 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094AAUA-T; MAX5094BAUA+T; MAX5094BAUA-T; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 033332-TNY268PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY268 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094AAUA-T; MAX5094BAUA+T; MAX5094BAUA-T; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268PN - 033332-TNY268PN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268PN
033332-TNY268PN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268PN 033332-TNY268PN
Manufacturer: Power Integrations Win Source Part Number: 033332-TNY268PN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit Control Features: EN Family Name: TNY268 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8B Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094AAUA-T; MAX5094BAUA+T; MAX5094BAUA-T; Introduction Date: August 20, 2001 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2022 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 033332-TNY268PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Family Name: TNY268
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8B
Alternative Parts (Cross-Reference): MAX5094BAUA+; MAX5094AAUA-T; MAX5094BAUA+T; MAX5094BAUA-T;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY268PN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY268PN
AC DC Converters, Offline Switches TNY268PN
Converter Offline Flyback Topology 132kHz 8-PDIP-B

Converter Offline Flyback Topology 132kHz 8-PDIP-B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY268PN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY268PN
PMIC - AC DC Converters, Offline Switchers TNY268PN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 033332-TNY268PN TNY268PN TNY268PN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY268PN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; DIP-8B DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE1PCS02 - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-8
IQ 1.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details