Manufacturer: Sanken
Win Source Part Number: 047380-STR-L451
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 74W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Fault Protection: Current Limiting, Over Load, Over Temperature
Categories: Integrated Circuits
Status: Active
Case / Package: STA-10L
Supply Voltage - Operating: 35V (Max)
Control Package / Case: 10-SIP, 9 Leads
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
IC OFFLINE SW FLYBACK STA-10L
Converter Offline Flyback Topology STA-10L
IC QUASI RES AC/DC CONV 10SIP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 047380-STR-L451 | STR-L451 | STR-L451 | 681-STR-L451 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - STR-L451 | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | IC QUASI RES AC/DC CONV 10SIP |
| Package Type | Other; STA-10L | Other; 10-SIP, 8 Leads | Other; 10-SIP, 8 Leads |