Sanken Electric Co., Ltd. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers SSC3S932

Description
Win Source Part Number: 967718-SSC3S932 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 11.9 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 35V Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S932DKR,126 1-SSC3S932TR,1261-SS C3S932CT
Request a Quote Datasheet
Description
Win Source Part Number: 967718-SSC3S932 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 11.9 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 35V Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S932DKR,126 1-SSC3S932TR,1261-SS C3S932CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 967718-SSC3S932 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
967718-SSC3S932
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 967718-SSC3S932
Win Source Part Number: 967718-SSC3S932 Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Isolation: Isolated Internal Switch(s): No Voltage - Breakdown: 600V Topology: Half-Bridge Voltage - Start Up: 11.9 V Frequency - Switching: 31.5kHz ~ 300kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO Control Features: Soft Start Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads Supplier Device Package: 18-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 10V ~ 35V Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Mfr: Sanken Other Names: 1261-SSC3S932DKR,126 1-SSC3S932TR,1261-SS C3S932CT

Win Source Part Number: 967718-SSC3S932
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): No
Voltage - Breakdown: 600V
Topology: Half-Bridge
Voltage - Start Up: 11.9 V
Frequency - Switching: 31.5kHz ~ 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO
Control Features: Soft Start
Package / Case: 18-SOIC (0.213", 5.40mm Width), 16 Leads
Supplier Device Package: 18-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 10V ~ 35V
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Other Names: 1261-SSC3S932DKR,1261-SSC3S932TR,1261-SSC3S932CT

Buy Now
AC DC Converters, Offline Switches - SSC3S932 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SSC3S932
AC DC Converters, Offline Switches SSC3S932
Converter Offline Half-Bridge Topology 31.5kHz ~ 300kHz 18-SOP

Converter Offline Half-Bridge Topology 31.5kHz ~ 300kHz 18-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 967718-SSC3S932 SSC3S932
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type SOIC; Other; Tape & Reel SOIC; Other; 18-SOIC (0.213\", 5.40mm Width), 16 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A1565FKLA1 - 117814-ICE3A1565FKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 42 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details