onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - SGP400TZ SGP400TZ

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093399-SGP400TZ Family Name: SGP400 Alternative Parts (Cross-Reference): SGP400DZ; FAN1080M6X ; Introduction Date: September 24, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093399-SGP400TZ Family Name: SGP400 Alternative Parts (Cross-Reference): SGP400DZ; FAN1080M6X ; Introduction Date: September 24, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SGP400TZ - 093399-SGP400TZ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SGP400TZ
093399-SGP400TZ
PMIC - PMIC - AC DC Converters, Offline Switchers - SGP400TZ 093399-SGP400TZ
Manufacturer: Fairchild Semiconductor Win Source Part Number: 093399-SGP400TZ Family Name: SGP400 Alternative Parts (Cross-Reference): SGP400DZ; FAN1080M6X ; Introduction Date: September 24, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2021 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 093399-SGP400TZ
Family Name: SGP400
Alternative Parts (Cross-Reference): SGP400DZ; FAN1080M6X ;
Introduction Date: September 24, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2021
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - SGP400TZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SGP400TZ
AC DC Converters, Offline Switches SGP400TZ
Converter Offline Topology 62kHz ~ 68kHz SOT-23-6

Converter Offline Topology 62kHz ~ 68kHz SOT-23-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 093399-SGP400TZ SGP400TZ
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SGP400TZ AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE2QR0665GXUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width), 12 Leads
Input Voltage 10.5 to 27 volts
Output Power 79 watts
View Details
2 suppliers
AC DC Converters - BP5221XA - 864460-BP5221XA - Win Source Electronics
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Bulk
View Details