Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6765 STR-W6765

Description
Manufacturer: Sanken Win Source Part Number: 125429-STR-W6765 Packaging: Bulk Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 125429-STR-W6765 Packaging: Bulk Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6765 - 125429-STR-W6765 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6765
125429-STR-W6765
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6765 125429-STR-W6765
Manufacturer: Sanken Win Source Part Number: 125429-STR-W6765 Packaging: Bulk Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz to 25kHz Fault Protection: Current Limiting, Over Load, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 115°C (TA) Case / Package: TO-220F-6L Supply Voltage - Operating: 9.7 V to 35 V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 125429-STR-W6765
Packaging: Bulk
Mounting: Through Hole
Power (Watts): 110W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 800V
Topology: Flyback
Voltage - Start Up: 18.2V
Frequency - Switching: 19kHz to 25kHz
Fault Protection: Current Limiting, Over Load, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 115°C (TA)
Case / Package: TO-220F-6L
Supply Voltage - Operating: 9.7 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - STR-W6765 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-W6765
AC DC Converters, Offline Switches STR-W6765
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-220F-6L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-W6765 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-W6765
PMIC - AC DC Converters, Offline Switchers STR-W6765
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 125429-STR-W6765 STR-W6765 STR-W6765
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-W6765 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-6L TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765XKLA1 - 131428-ICE2QR1765XKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA8A39N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - BD7J101EFJ-LBE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Input Voltage 8 to 80 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details