Win Source Part Number: 1379999-STR3A162HD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Temperature Range - Operating: -40°C ~ 115°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Series: STR3A100
Package: Bulk
Product Status: Obsolete
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Base Product Number: STR3A162
Mounting Type: Through Hole
HTSUS: 8542.39.0001
ECCN: EAR99
Power (Watts): 40 W
Voltage - Supply (Vcc/Vdd): 8.1V ~ 32V
Topology: Flyback
Internal Switch(s): Yes
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Frequency - Switching: 100kHz
Output Isolation: Isolated
Voltage - Breakdown: 700V
Voltage - Start Up: 15.3 V
Duty Cycle: 83%
Converter Offline Flyback Topology 100kHz 8-DIP
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1379999-STR3A162HD | STR3A162HD | STR3A162HD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; Bulk | DIP; Other; 8-DIP (0.300\", 7.62mm) |