NXP Semiconductors Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers TEA18363T/2J

Description
Win Source Part Number: 1099049-TEA18363T/2J Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 75 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.9 V Frequency - Switching: 25kHz ~ 132.5kHz Fault Protection: Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9.9V ~ 30V Alternative Parts (Cross-Reference): TEA18363T/2JTEA18363 T2J; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-TEA18363T/2JTR,9 35339827118 Base Product Number: TEA18363
Request a Quote Datasheet
Description
Win Source Part Number: 1099049-TEA18363T/2J Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 75 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.9 V Frequency - Switching: 25kHz ~ 132.5kHz Fault Protection: Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9.9V ~ 30V Alternative Parts (Cross-Reference): TEA18363T/2JTEA18363 T2J; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-TEA18363T/2JTR,9 35339827118 Base Product Number: TEA18363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1099049-TEA18363T/2J - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1099049-TEA18363T/2J
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1099049-TEA18363T/2J
Win Source Part Number: 1099049-TEA18363T/2J Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: GreenChip™ Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Power (Watts): 75 W Output Isolation: Isolated Internal Switch(s): No Topology: Flyback Voltage - Start Up: 14.9 V Frequency - Switching: 25kHz ~ 132.5kHz Fault Protection: Over Power, Over Temperature, Over Voltage Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C (TJ) Supply Voltage - Operating: 9.9V ~ 30V Alternative Parts (Cross-Reference): TEA18363T/2JTEA18363 T2J; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-TEA18363T/2JTR,9 35339827118 Base Product Number: TEA18363

Win Source Part Number: 1099049-TEA18363T/2J
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: GreenChip™
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Power (Watts): 75 W
Output Isolation: Isolated
Internal Switch(s): No
Topology: Flyback
Voltage - Start Up: 14.9 V
Frequency - Switching: 25kHz ~ 132.5kHz
Fault Protection: Over Power, Over Temperature, Over Voltage
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Supply Voltage - Operating: 9.9V ~ 30V
Alternative Parts (Cross-Reference): TEA18363T/2JTEA18363T2J;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-TEA18363T/2JTR,935339827118
Base Product Number: TEA18363

Buy Now Datasheet
AC DC Converters, Offline Switches - TEA18363T/2J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TEA18363T/2J
AC DC Converters, Offline Switches TEA18363T/2J
Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO

Converter Offline Flyback Topology 25kHz ~ 132.5kHz 8-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TEA18363T/2J - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TEA18363T/2J
PMIC - AC DC Converters, Offline Switchers TEA18363T/2J
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1099049-TEA18363T/2J TEA18363T/2J TEA18363T/2J
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; Tape & Reel (TR) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B0565 - 068341-ICE2B0565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 23 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B21N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
PMIC - RMS to DC Converters - AD636KH - Lingto Electronic Limited
Specs
Package Type Other; TO-100-10 Metal Can
View Details
DC-DC Converters ICs - 2159628 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Package Type Other; Sop-j7s
Output Voltage 26 volts
Input Voltage 26 volts
View Details
3 suppliers