Manufacturer: Power Integrations
Win Source Part Number: 091160-TNY279PN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 32W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY279
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Alternative Parts (Cross-Reference): VIPER17HN; VIPER17LN; TNY279GN-TL;
Introduction Date: January 09, 2007
ECCN: EAR99
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Converter Offline Flyback Topology 132kHz 8-PDIP-C
700V 132kHz DIP-8 AC-DC Controllers & Regulators ROHS
IC OFFLINE SWITCH FLYBACK 8DIP
| Win Source Electronics | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 091160-TNY279PN | TNY279PN | TNY279PN | TNY279PN |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY279PN | AC DC Converters, Offline Switches | Power Supply Chip >> AC-DC Controllers & Regulators | PMIC - AC DC Converters, Offline Switchers |
| Package Type | DIP; Other; DIP-8C | DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads | DIP |