The SSC9522S is a controller IC designed for half-bridge resonant type power supplies, featuring a built-in floating drive circuit for high-side power MOSFETs. It operates with a soft-switching mechanism, enhancing efficiency and reducing noise while requiring minimal external components. Key features include a soft start function, capacitive mode operation detection, automatic dead time adjustment, and multiple protection mechanisms such as overcurrent, overload, overvoltage, and thermal shutdown protections. The device supports a wide range of applications, including digital appliances, office automation equipment, industrial equipment, and communication devices. It operates within a voltage range of -0.3 to 35 V for the VCC pin and has a typical oscillation frequency ranging from 28.3 kHz to 300 kHz. The SSC9522S is packaged in an SOP18 format, making it suitable for various PCB designs. Its robust protection features and operational capabilities make it a viable option for engineers seeking reliable power management solutions.
Manufacturer: Sanken
Win Source Part Number: 124882-SSC9522S
Packaging: Reel - TR
Mounting: Surface Mount
Output Isolation: Isolated
Topology: Half-Bridge
Voltage - Start Up: 11.8V
Frequency - Switching: 28.3kHz to 300kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 18-SOP
Supply Voltage - Operating: 9.8 V to 35 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automation & Process Control
IC OFFLINE SW HALF-BRDG 18SOP
Converter Offline Half-Bridge Topology 28.3kHz ~ 300kHz 18-SOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 124882-SSC9522S | SSC9522S | SSC9522S |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - SSC9522S | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 18-SOP | SOIC; Other; 18-SOIC (0.213\", 5.40mm Width) |