Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR2W153D STR2W153D

Description
Manufacturer: Sanken Win Source Part Number: 756960-STR2W153D Series: STR2W100D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 60kHz ~ 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR2W153D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-6L Alternative Parts (Cross-Reference): UC2844N; UC2844NG; MAX668EUB; Introduction Date: June 13, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 756960-STR2W153D Series: STR2W100D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 60kHz ~ 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR2W153D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-6L Alternative Parts (Cross-Reference): UC2844N; UC2844NG; MAX668EUB; Introduction Date: June 13, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR2W153D - 756960-STR2W153D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR2W153D
756960-STR2W153D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR2W153D 756960-STR2W153D
Manufacturer: Sanken Win Source Part Number: 756960-STR2W153D Series: STR2W100D Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 115°C (TA) Package: TO-220-6 Full Pack, Formed Leads Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15.3V Duty Cycle: 74% Frequency - Switching: 60kHz ~ 74kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8.1 V ~ 32 V Family Name: STR2W153D Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.sanken-ele.co.jp /en Manufacturer Package: TO-220F-6L Alternative Parts (Cross-Reference): UC2844N; UC2844NG; MAX668EUB; Introduction Date: June 13, 2012 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Sanken
Win Source Part Number: 756960-STR2W153D
Series: STR2W100D
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 115°C (TA)
Package: TO-220-6 Full Pack, Formed Leads
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15.3V
Duty Cycle: 74%
Frequency - Switching: 60kHz ~ 74kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8.1 V ~ 32 V
Family Name: STR2W153D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.sanken-ele.co.jp/en
Manufacturer Package: TO-220F-6L
Alternative Parts (Cross-Reference): UC2844N; UC2844NG; MAX668EUB;
Introduction Date: June 13, 2012
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - STR2W153D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR2W153D
AC DC Converters, Offline Switches STR2W153D
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L

Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR2W153D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR2W153D
PMIC - AC DC Converters, Offline Switchers STR2W153D
IC OFFLINE SW FLBACK TO220F-6L

IC OFFLINE SW FLBACK TO220F-6L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 756960-STR2W153D STR2W153D STR2W153D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR2W153D AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-6 Full Pack, Formed Leads TO-220; Other; TO-220-6 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
ACDC Power Supply Control ICs - Model: FA8A64N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7679G - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details