Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YN TOP103YN

Description
Manufacturer: Power Integrations Win Source Part Number: 090168-TOP103YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 090168-TOP103YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YN - 090168-TOP103YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YN
090168-TOP103YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YN 090168-TOP103YN
Manufacturer: Power Integrations Win Source Part Number: 090168-TOP103YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 90W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 090168-TOP103YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 90W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 350V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP103YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP103YN
PMIC - AC DC Converters, Offline Switchers TOP103YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TOP103YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP103YN
AC DC Converters, Offline Switches TOP103YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 090168-TOP103YN TOP103YN TOP103YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP103YN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
ACDC Power Supply Control ICs - Model: FA3641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details