NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J TEA19031ADT/1J

Description
Manufacturer: NXP Win Source Part Number: 899474-TEA19031ADT/1 J Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline - Topology 10MHz 10-SO Package: Reel - TR Package: 10-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 0V ~ 21V Part Status: Obsolete Family Name: TEA190 Categories: Integrated Circuits (ICs) Case / Package: 10-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 899474-TEA19031ADT/1 J Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline - Topology 10MHz 10-SO Package: Reel - TR Package: 10-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 0V ~ 21V Part Status: Obsolete Family Name: TEA190 Categories: Integrated Circuits (ICs) Case / Package: 10-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J - 899474-TEA19031ADT/1J - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J
899474-TEA19031ADT/1J
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J 899474-TEA19031ADT/1J
Manufacturer: NXP Win Source Part Number: 899474-TEA19031ADT/1 J Operating Temperature Range: -25°C ~ 125°C (TJ) Features: Converter Offline - Topology 10MHz 10-SO Package: Reel - TR Package: 10-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Supply Voltage: 0V ~ 21V Part Status: Obsolete Family Name: TEA190 Categories: Integrated Circuits (ICs) Case / Package: 10-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 899474-TEA19031ADT/1J
Operating Temperature Range: -25°C ~ 125°C (TJ)
Features: Converter Offline - Topology 10MHz 10-SO
Package: Reel - TR
Package: 10-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Supply Voltage: 0V ~ 21V
Part Status: Obsolete
Family Name: TEA190
Categories: Integrated Circuits (ICs)
Case / Package: 10-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - TEA19031ADT/1J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TEA19031ADT/1J
AC DC Converters, Offline Switches TEA19031ADT/1J
Converter Offline Topology 10MHz 10-SO

Converter Offline Topology 10MHz 10-SO

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TEA19031ADT/1J
PMIC - AC DC Converters, Offline Switchers TEA19031ADT/1J
IC OFFLINE SWITCH 10SO

IC OFFLINE SWITCH 10SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 899474-TEA19031ADT/1J TEA19031ADT/1J TEA19031ADT/1J
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA19031ADT/1J AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type SOIC; Other; 10-SO SOIC; Other; 10-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Quasi Resonant - ICE5QR1680BG-1 - ICE5QR1680BG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A87N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - BM2SC124FP2-LBZE2 - 855136-BM2SC124FP2-LBZE2 - Win Source Electronics
Specs
Package Type Other; Reel - TR
View Details
3 suppliers