Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288DG TNY288DG

Description
Manufacturer: Power Integrations Win Source Part Number: 1110903-TNY288DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 14.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): TNY288PG; VIPER17HN; VIPER17LN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1110903-TNY288DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 14.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): TNY288PG; VIPER17HN; VIPER17LN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288DG - 1110903-TNY288DG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288DG
1110903-TNY288DG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288DG 1110903-TNY288DG
Manufacturer: Power Integrations Win Source Part Number: 1110903-TNY288DG Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 14.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SO Alternative Parts (Cross-Reference): TNY288PG; VIPER17HN; VIPER17LN; Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1110903-TNY288DG
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 14.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): TNY288PG; VIPER17HN; VIPER17LN;
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY288DG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY288DG
PMIC - AC DC Converters, Offline Switchers TNY288DG
IC OFFLINE SWITCH FLYBACK 8SO

IC OFFLINE SWITCH FLYBACK 8SO

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY288DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY288DG
AC DC Converters, Offline Switches TNY288DG
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1110903-TNY288DG TNY288DG TNY288DG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY288DG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SO SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5591N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5GR1680AG - ICE5GR1680AG - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 27 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details