Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6759N STR-X6759N

Description
Manufacturer: Sanken Win Source Part Number: 935630-STR-X6759N Series: STR-X6700 Operating Temperature Range: -20°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P Package: Bulk Package: TO-3P-7 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 9.7V ~ 35V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 935630-STR-X6759N Series: STR-X6700 Operating Temperature Range: -20°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P Package: Bulk Package: TO-3P-7 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 9.7V ~ 35V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6759N - 935630-STR-X6759N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6759N
935630-STR-X6759N
PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6759N 935630-STR-X6759N
Manufacturer: Sanken Win Source Part Number: 935630-STR-X6759N Series: STR-X6700 Operating Temperature Range: -20°C ~ 125°C (TA) Features: Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P Package: Bulk Package: TO-3P-7 Full Pack, Formed Leads Mounting: Through Hole Supply Voltage: 9.7V ~ 35V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sanken
Win Source Part Number: 935630-STR-X6759N
Series: STR-X6700
Operating Temperature Range: -20°C ~ 125°C (TA)
Features: Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P
Package: Bulk
Package: TO-3P-7 Full Pack, Formed Leads
Mounting: Through Hole
Supply Voltage: 9.7V ~ 35V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR-X6759N - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR-X6759N
PMIC - AC DC Converters, Offline Switchers STR-X6759N
IC OFFLINE SWITCH FLYBACK TO3P

IC OFFLINE SWITCH FLYBACK TO3P

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR-X6759N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR-X6759N
AC DC Converters, Offline Switches STR-X6759N
Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P

Converter Offline Flyback Topology 19kHz ~ 25kHz TO-3P

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 935630-STR-X6759N STR-X6759N STR-X6759N
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR-X6759N PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-3; Other; TO-3P TO-3; Other; TO-3P-7 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A50N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details