Manufacturer: Power Integrations
Win Source Part Number: 033328-TNY266GN-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 15W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Short Circuit
Control Features: EN
Family Name: TNY266
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMD-8B
Alternative Parts (Cross-Reference): TNY266GN;
Introduction Date: August 20, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Converter Offline Flyback Topology 132kHz SMD-8B
IC OFFLINE SWITCH FLYBACK 8SMD
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 033328-TNY266GN-TL | TNY266GN-TL | TNY266GN-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY266GN-TL | AC DC Converters, Offline Switches | PMIC - AC DC Converters, Offline Switchers |
| Package Type | Other; SMD-8B | Other; 8-SMD (7 Leads), Gull Wing |