Sanken Electric Co., Ltd. PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151D STR3A151D

Description
Manufacturer: Sanken Win Source Part Number: 935622-STR3A151D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A151 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Sanken Win Source Part Number: 935622-STR3A151D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A151 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151D - 935622-STR3A151D - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151D
935622-STR3A151D
PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151D 935622-STR3A151D
Manufacturer: Sanken Win Source Part Number: 935622-STR3A151D Series: STR3A100 Operating Temperature Range: -40°C ~ 115°C (TA) Features: Converter Offline Flyback Topology 67kHz 8-DIP Package: Bulk Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8.1V ~ 32V Part Status: Not For New Designs Family Name: STR3A151 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: Sanken
Win Source Part Number: 935622-STR3A151D
Series: STR3A100
Operating Temperature Range: -40°C ~ 115°C (TA)
Features: Converter Offline Flyback Topology 67kHz 8-DIP
Package: Bulk
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8.1V ~ 32V
Part Status: Not For New Designs
Family Name: STR3A151
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - STR3A151D - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
STR3A151D
PMIC - AC DC Converters, Offline Switchers STR3A151D
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - STR3A151D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
STR3A151D
AC DC Converters, Offline Switches STR3A151D
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 935622-STR3A151D STR3A151D STR3A151D
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - STR3A151D PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5606N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 30 volts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details