onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - SG6860TY SG6860TY

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319802-SG6860TY Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319802-SG6860TY Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6860TY - 319802-SG6860TY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6860TY
319802-SG6860TY
PMIC - PMIC - AC DC Converters, Offline Switchers - SG6860TY 319802-SG6860TY
Manufacturer: Fairchild Semiconductor Win Source Part Number: 319802-SG6860TY Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 319802-SG6860TY
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
AC DC Converters, Offline Switches - SG6860TY - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
SG6860TY
AC DC Converters, Offline Switches SG6860TY
Converter Offline Topology 22kHz ~ 70kHz SOT-26

Converter Offline Topology 22kHz ~ 70kHz SOT-26

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips
Product Number 319802-SG6860TY SG6860TY
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - SG6860TY AC DC Converters, Offline Switches
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A90N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR0665JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 74 watts
View Details
2 suppliers