Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255G-TL TNY255G-TL

Description
Manufacturer: Power Integrations Win Source Part Number: 048070-TNY255G-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048070-TNY255G-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255G-TL - 048070-TNY255G-TL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255G-TL
048070-TNY255G-TL
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255G-TL 048070-TNY255G-TL
Manufacturer: Power Integrations Win Source Part Number: 048070-TNY255G-TL Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 6.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 130kHz Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 048070-TNY255G-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 6.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 130kHz
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY255G-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY255G-TL
PMIC - AC DC Converters, Offline Switchers TNY255G-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY255G-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY255G-TL
AC DC Converters, Offline Switches TNY255G-TL
Converter Offline Flyback Topology 130kHz 8-SMD

Converter Offline Flyback Topology 130kHz 8-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048070-TNY255G-TL TNY255G-TL TNY255G-TL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY255G-TL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-SMD Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3B1565 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA6A00AN - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 27 volts
View Details
PMIC - RMS to DC Converters - AD536ASE - Lingto Electronic Limited
Specs
Package Type Other; 20-CLCC
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details