Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN TNY254GN

Description
Manufacturer: Power Integrations Win Source Part Number: 1271544-TNY254GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX5094CAUA-T; MAX5094DAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1271544-TNY254GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX5094CAUA-T; MAX5094DAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN - 1271544-TNY254GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN
1271544-TNY254GN
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN 1271544-TNY254GN
Manufacturer: Power Integrations Win Source Part Number: 1271544-TNY254GN Packaging: Tube Mounting Style: SMT Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 68% Fault Protection: Current Limiting, Over Temperature Control Features: EN Categories: Integrated Circuits Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: 8-SMD, Gull Wing Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX5094CAUA-T; MAX5094DAUA-T; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 4 (72 Hours) Switching Frequency: 44kHz Power (W): 4W

Manufacturer: Power Integrations
Win Source Part Number: 1271544-TNY254GN
Packaging: Tube
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 68%
Fault Protection: Current Limiting, Over Temperature
Control Features: EN
Categories: Integrated Circuits
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SMD, Gull Wing
Alternative Parts (Cross-Reference): MAX5094AAUA-T; MAX5094CAUA-T; MAX5094DAUA-T;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 4 (72 Hours)
Switching Frequency: 44kHz
Power (W): 4W

Buy Now
AC DC Converters, Offline Switches - TNY254GN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY254GN
AC DC Converters, Offline Switches TNY254GN
Converter Offline Flyback Topology 44kHz 8-SMD

Converter Offline Flyback Topology 44kHz 8-SMD

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY254GN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY254GN
PMIC - AC DC Converters, Offline Switchers TNY254GN
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1271544-TNY254GN TNY254GN TNY254GN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY254GN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A00N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2565FKLA1 - 51623-ICE3B2565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 68 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details