Win Source Part Number: 1137323-SSC1S312A
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: SSC1S310A
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 600V
Topology: Flyback
Voltage - Start Up: 15.1 V
Frequency - Switching: 21kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, UVLO
Control Features: Soft Start
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 9.4V ~ 35V
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Mfr: Sanken
Other Names: 1261-SSC1S312ATR,126
Converter Offline Flyback Topology 21kHz 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 1137323-SSC1S312A | SSC1S312A |
| Product Name | Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; Tape & Reel | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |