The TNY284DG-TL is part of the TinySwitch-4 family of offline switchers designed for energy-efficient AC-DC conversion. It features a 725 V rated MOSFET, which enhances the breakdown voltage de-rating margin and allows for line compensated overload power without the need for additional components. This device supports a simple ON/OFF control mechanism, eliminating the need for loop compensation, and offers selectable current limits based on the bypass capacitor value, which can optimize performance for various applications. The TNY284DG-TL is suitable for a range of applications, including PC standby supplies, low-power set-top decoders, and chargers for portable devices. It operates efficiently with a no-load power consumption of less than 30 mW and meets global energy efficiency regulations. The device incorporates safety features such as thermal shutdown protection, auto-restart functionality, and output overvoltage shutdown, enhancing reliability and safety in operation. With a compact design and low component count, the TNY284DG-TL is ideal for applications requiring a reliable and efficient power supply solution. Its pin configuration simplifies PCB layout and heat sinking, making it a practical choice for engineers looking to integrate an AC-DC converter into their designs.
Manufacturer: Power Integrations
Win Source Part Number: 1271569-TNY284DG-TL
Packaging: Reel
Mounting Style: SMT
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY284
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.powerint.com
Manufacturer Package: 8-SOIC , 7 Leads
Alternative Parts (Cross-Reference): MAX5094CAUA-T; MAX5094AAUA; MAX5094CAUA; MAX5094BAUA+T;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Switching Frequency: 124kHz ~ 140kHz
Power (W): 6W
IC OFFLINE SWITCH FLYBACK 8SO
SO-7 AC-DC Controllers & Regulators ROHS
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C
| Win Source Electronics | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies | AC-DC Converter Chips |
| Product Number | 1271569-TNY284DG-TL | TNY284DG-TL | TNY284DG-TL | TNY284DG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY284DG-TL | PMIC - AC DC Converters, Offline Switchers | Power Supply Chip >> AC-DC Controllers & Regulators | AC DC Converters, Offline Switches |
| Package Type | SOIC; Other; 8-SOIC , 7 Leads | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |