STMicroelectronics PMIC - PMIC - AC DC Converters, Offline Switchers - TEA2261 TEA2261

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106776-TEA2261 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 140W Output Isolation: Isolated Voltage - Start Up: 10.3V Duty Cycle: 60% Frequency - Switching: 10kHz to 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.4 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1106776-TEA2261 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 140W Output Isolation: Isolated Voltage - Start Up: 10.3V Duty Cycle: 60% Frequency - Switching: 10kHz to 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.4 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA2261 - 1106776-TEA2261 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA2261
1106776-TEA2261
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA2261 1106776-TEA2261
Manufacturer: STMicroelectronics Win Source Part Number: 1106776-TEA2261 Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 140W Output Isolation: Isolated Voltage - Start Up: 10.3V Duty Cycle: 60% Frequency - Switching: 10kHz to 100kHz Fault Protection: Current Limiting, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.4 V to 20 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1106776-TEA2261
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 140W
Output Isolation: Isolated
Voltage - Start Up: 10.3V
Duty Cycle: 60%
Frequency - Switching: 10kHz to 100kHz
Fault Protection: Current Limiting, Over Voltage
Control Features: Soft Start
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 7.4 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TEA2261 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TEA2261
PMIC - AC DC Converters, Offline Switchers TEA2261
IC OFFLINE SWITCH 16DIP

IC OFFLINE SWITCH 16DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TEA2261 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TEA2261
AC DC Converters, Offline Switches TEA2261
Converter Offline Topology 10kHz ~ 100kHz 16-DIP

Converter Offline Topology 10kHz ~ 100kHz 16-DIP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1106776-TEA2261 TEA2261 TEA2261
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA2261 PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B2065PBKSA1 - 279360-ICE3B2065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
4 suppliers
ACDC Power Supply Control ICs - Model: FA8A83N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details