Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TFS764HG TFS764HG

Description
Manufacturer: Power Integrations Win Source Part Number: 1106865-TFS764HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 414W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 1106865-TFS764HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 414W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS764HG - 1106865-TFS764HG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS764HG
1106865-TFS764HG
PMIC - PMIC - AC DC Converters, Offline Switchers - TFS764HG 1106865-TFS764HG
Manufacturer: Power Integrations Win Source Part Number: 1106865-TFS764HG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 414W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 530V, 725V Topology: Flyback, Forward Voltage - Start Up: 12.1V Duty Cycle: 70% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-eSIPB Supply Voltage - Operating: 11.1 V to 13.4 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Power Integrations
Win Source Part Number: 1106865-TFS764HG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 414W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 530V, 725V
Topology: Flyback, Forward
Voltage - Start Up: 12.1V
Duty Cycle: 70%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-eSIPB
Supply Voltage - Operating: 11.1 V to 13.4 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
AC DC Converters, Offline Switches - TFS764HG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TFS764HG
AC DC Converters, Offline Switches TFS764HG
Converter Offline Flyback, Forward Topology 66kHz eSIP-16B

Converter Offline Flyback, Forward Topology 66kHz eSIP-16B

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TFS764HG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TFS764HG
PMIC - AC DC Converters, Offline Switchers TFS764HG
IC OFFLIN CONV MULT TOP ESIP-16B

IC OFFLIN CONV MULT TOP ESIP-16B

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1106865-TFS764HG TFS764HG TFS764HG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TFS764HG AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 16-eSIPB Other; 16-SSIP, 12 Leads, Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - RMS to DC Converters - AD637BR - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 16-SOIC
Input Voltage ? to 18 volts
View Details
ACDC Power Supply Control ICs - Model: FA8A85N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details