Manufacturer: Power Integrations
Win Source Part Number: 033344-TOP200YAI
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 25W
Output Isolation: Either
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC OFFLINE SW MULT TOP TO220-3
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3
IC OFFLINE SWIT PWM OCP HV TO220
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips | IC Power Supplies |
| Product Number | 033344-TOP200YAI | TOP200YAI | TOP200YAI | 633-TOP200YAI |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TOP200YAI | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches | IC OFFLINE SWIT PWM OCP HV TO220 |
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |
| Output Power | 25 watts | 25 watts | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |