Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285PG TNY285PG

Description
Manufacturer: Power Integrations Win Source Part Number: 091576-TNY285PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 091576-TNY285PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285PG - 091576-TNY285PG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285PG
091576-TNY285PG
PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285PG 091576-TNY285PG
Manufacturer: Power Integrations Win Source Part Number: 091576-TNY285PG Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 8.5W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 725V Topology: Flyback Duty Cycle: 67% Frequency - Switching: 124kHz to 140kHz Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit Control Features: EN Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: DIP-8C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient

Manufacturer: Power Integrations
Win Source Part Number: 091576-TNY285PG
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 8.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: DIP-8C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TNY285PG - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY285PG
PMIC - AC DC Converters, Offline Switchers TNY285PG
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - TNY285PG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY285PG
AC DC Converters, Offline Switches TNY285PG
Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C

Converter Offline Flyback Topology 124kHz ~ 140kHz 8-PDIP-C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 091576-TNY285PG TNY285PG TNY285PG
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TNY285PG PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; DIP-8C DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A41N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE3BR2280JZ-T - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 25 volts
Output Power 43 watts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7683FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details