The TNY287DG-TL is a member of the TinySwitch-4 family of off-line switchers designed for energy-efficient AC-DC conversion. It features a 725V rated MOSFET and operates with a maximum output power of 11.5W in isolated applications. The device employs a simple ON/OFF control mechanism, eliminating the need for loop compensation, and offers selectable current limits based on external capacitor values. This flexibility allows for optimization in various applications, including adapters and chargers for consumer electronics. The TNY287DG-TL includes several safety and reliability features such as accurate thermal shutdown protection, auto-restart functionality, and output overvoltage shutdown. It is designed to meet global energy efficiency regulations, with a no-load power consumption of less than 30 mW. The device operates over a wide temperature range of -40°C to 150°C and is available in an 8-SO package, making it suitable for compact designs. Its low component count enhances reliability and simplifies PCB layout, making it a practical choice for engineers looking for efficient power management solutions.
Manufacturer: Power Integrations
Win Source Part Number: 091577-TNY287DG-TL
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 11.5W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 725V
Topology: Flyback
Duty Cycle: 67%
Frequency - Switching: 124kHz to 140kHz
Fault Protection: Current Limiting, Open Loop, Over Temperature, Over Voltage, Short Circuit
Control Features: EN
Family Name: TNY287
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SO
Alternative Parts (Cross-Reference): MAX15005BAUE/V+; MAX15005BAUE; MAX15005AAUE/V+T; MAX5094DAUA+;
Introduction Date: September 25, 2012
ECCN: EAR99
Estimated EOL Date: 2030
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC OFFLINE SWITCH FLYBACK 8SO
Converter Offline Flyback Topology 124kHz ~ 140kHz SO-8C
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | AC-DC Converter Chips | AC-DC Converter Chips | AC-DC Converter Chips |
| Product Number | 091577-TNY287DG-TL | TNY287DG-TL | TNY287DG-TL |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TNY287DG-TL | PMIC - AC DC Converters, Offline Switchers | AC DC Converters, Offline Switches |
| Package Type | Other; 8-SO | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width), 7 Leads |