Power Integrations, Inc. PMIC - PMIC - AC DC Converters, Offline Switchers - TOP104YN TOP104YN

Description
Manufacturer: Power Integrations Win Source Part Number: 048075-TOP104YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Power Integrations Win Source Part Number: 048075-TOP104YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP104YN - 048075-TOP104YN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP104YN
048075-TOP104YN
PMIC - PMIC - AC DC Converters, Offline Switchers - TOP104YN 048075-TOP104YN
Manufacturer: Power Integrations Win Source Part Number: 048075-TOP104YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 110W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 350V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Temperature Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: TO-220-3 Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Power Integrations
Win Source Part Number: 048075-TOP104YN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 110W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 350V
Topology: Boost, Buck, Flyback, Forward
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Temperature
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: TO-220-3
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - TOP104YN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TOP104YN
AC DC Converters, Offline Switches TOP104YN
Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Converter Offline Boost, Buck, Flyback, Forward Topology 100kHz TO-220-3

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - TOP104YN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TOP104YN
PMIC - AC DC Converters, Offline Switchers TOP104YN
IC OFFLINE SW MULT TOP TO220-3

IC OFFLINE SW MULT TOP TO220-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 048075-TOP104YN TOP104YN TOP104YN
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TOP104YN AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE3BS03LJGHUMA1 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Input Voltage 10.5 to 26 volts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Encapsulated AC/DC Power Supply - AQR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 264 volts
View Details