Power Integrations, Inc. Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers TNY376GN-TL

Description
Win Source Part Number: 972891-TNY376GN-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-PK Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 972891-TNY376GN-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-PK Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 972891-TNY376GN-TL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
972891-TNY376GN-TL
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 972891-TNY376GN-TL
Win Source Part Number: 972891-TNY376GN-TL Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: TinySwitch®-PK Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Power (Watts): 19 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Duty Cycle: 65% Frequency - Switching: 132kHz ~ 264kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: EN Package / Case: 8-SMD (7 Leads), Gull Wing Supplier Device Package: SMD-8C Temperature Range - Operating: -40°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Power Integrations Product Status: Obsolete

Win Source Part Number: 972891-TNY376GN-TL
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: TinySwitch®-PK
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Power (Watts): 19 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Duty Cycle: 65%
Frequency - Switching: 132kHz ~ 264kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: EN
Package / Case: 8-SMD (7 Leads), Gull Wing
Supplier Device Package: SMD-8C
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Power Integrations
Product Status: Obsolete

Buy Now Datasheet
AC DC Converters, Offline Switches - TNY376GN-TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
TNY376GN-TL
AC DC Converters, Offline Switches TNY376GN-TL
Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C

Converter Offline Flyback Topology 132kHz ~ 264kHz SMD-8C

Buy Now
PMIC - AC DC Converters, Offline Switchers - TNY376GN-TL - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
TNY376GN-TL
PMIC - AC DC Converters, Offline Switchers TNY376GN-TL
IC OFFLINE SWITCH FLYBACK 8SMD

IC OFFLINE SWITCH FLYBACK 8SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 972891-TNY376GN-TL TNY376GN-TL TNY376GN-TL
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; Tape & Reel (TR) Other; 8-SMD (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5577N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC121FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details