The STR3A251 is a power integrated circuit designed for switching power supplies, featuring a built-in MOSFET and a current mode PWM controller. It operates at a frequency of 67 kHz and is housed in a low thermal resistance DIP8 package. The device supports automatic switching between PWM operation during normal loads and burst-oscillation mode under light load conditions, achieving low standby power consumption of less than 15 mW. Key features include a soft start function, random switching, slope compensation, and leading edge blanking. It incorporates multiple protection mechanisms such as overcurrent protection (OCP), overload protection (OLP), overvoltage protection (OVP), and thermal shutdown (TSD), ensuring reliable operation. The maximum output power for the STR3A251 is rated at 29.5 W for adapters and 37 W for open frame applications, with a maximum RDS(ON) of 4.0 Ω. This product is suitable for applications including AC/DC adapters and various switch-mode power supplies.
Converter Offline Flyback Topology 67kHz 8-DIP
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | STR3A251 |
| Product Name | AC DC Converters, Offline Switches |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) |