Infineon Technologies AG Datasheets for Diode Arrays

Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
Diode Arrays: Learn more

Product Name Notes
1200 V Silicion Carbide Schottky diode in TO-247-3 package The CoolSiC™ Schottky diode generation 5 1200 V, 10 A in a TO-247-3 package, presents a leading edge technology for SiC...
1200 V Silicion Carbide Schottky diode in TO-247-3 package The CoolSiC™ Schottky diode generation 5 1200 V, 30 A in a TO-247-3 package, presents a leading edge technology for SiC...
650 V silicon power diode in TO-247 package Rapid 1 switching 650 V, 60 A emitter controlled power silicon diodes in common cathode configuration and in a TO-247 package, allowing...
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge):...
Silicon Schottky Diode Summary of Features For low-loss, fast-recovery, meter protection,bias isolation and clamping application Integrated diffused guard ring Low forward voltage Pb-free (RoHS compliant) package Applications Consumer electronics Electric...
Silicon Schottky Diodes Summary of Features For mixer applications in VHF/UHF range For high-speed switching application Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed...
Silicon Schottky Diodes Summary of Features Low barrier diode for detectors up to GHz frequencies Pb-free (RoHS compliant) package Potential Applications Wireless Communications Satellite Receivers Base Stations High Speed Data...