Infineon Technologies AG Diodes, Rectifiers - Arrays - 153CMQ080 153CMQ080

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121308-153CMQ080 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121308-153CMQ080 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 153CMQ080 - 1121308-153CMQ080 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 153CMQ080
1121308-153CMQ080
Diodes, Rectifiers - Arrays - 153CMQ080 1121308-153CMQ080
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1121308-153CMQ080 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF; Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1121308-153CMQ080
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FST15380; 153CMQ080PBF;
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1121308-153CMQ080
Product Name Diodes, Rectifiers - Arrays - 153CMQ080
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS906C2R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 0.9800 volts
IR 0.2000 mA
View Details
Diodes, Rectifiers - Arrays - NRVBD650CTG-VF01 - 887597-NRVBD650CTG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 50 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1550MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
General-purpose quadruple Schottky diode - BAS40-05V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers