Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS4006E6327HTSA1 BAS4006E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 102553-BAS4006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 102553-BAS4006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS4006E6327HTSA1 - 102553-BAS4006E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS4006E6327HTSA1
102553-BAS4006E6327HTSA1
Diodes, Rectifiers - Arrays - BAS4006E6327HTSA1 102553-BAS4006E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 102553-BAS4006E6327H TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 102553-BAS4006E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
40V 120MA SOT23 Diode and Rectifier
286-BAS4006E6327HTSA1
40V 120MA SOT23 Diode and Rectifier 286-BAS4006E6327HTSA1
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4006E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4006E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4006E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4006E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BAS4006E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - BAS4006E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS4006E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS4006E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2496977P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496977P
Schottky Diodes & Rectifiers 2496977P
Infineon BAS4006E6327HTSA1

Infineon BAS4006E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496976
Schottky Diodes & Rectifiers 2496976
Infineon BAS4006E6327HTSA1

Infineon BAS4006E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496977
Schottky Diodes & Rectifiers 2496977
Infineon BAS4006E6327HTSA1

Infineon BAS4006E6327HTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4006E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4006E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4006E6327HTSA1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode Arrays BAS4006E6327HTSA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Infineon - 23AC2810 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Infineon
23AC2810
Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Infineon 23AC2810
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.12A, 40V, SOT-23; Diode Configuration:Dual Common Anode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS4006E6327HTSA1
Schottky Diodes & Rectifiers BAS4006E6327HTSA1
Schottky Diodes & Rectifiers 40V 0.12A

Schottky Diodes & Rectifiers 40V 0.12A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 102553-BAS4006E6327HTSA1 286-BAS4006E6327HTSA1 BAS4006E6327HTSA1 BAS4006E6327HTSA1TR-ND 2496977P BAS4006E6327HTSA1 BAS4006E6327HTSA1 23AC2810 BAS4006E6327HTSA1
Product Name Diodes, Rectifiers - Arrays - BAS4006E6327HTSA1 40V 120MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Rectifier, Schottky, 0.12A, 40V, Sot-23; Diode Configuration Infineon Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active Active
VF 1 volts 1 volts 1 volts 1 volts
VR 40 volts 40 volts
IR 1.00E-3 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data