Manufacturer: Infineon Technologies
Win Source Part Number: 098560-BAS21UE6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 200mA
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 100nA @ 200V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 3 Independent
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Case / Package: PG-SC74-6
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 200V 250MA SC74-6 Product overview: BAS21UE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 250MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS21UE6327HTSA1
Diode Array 3 Independent Standard 200V 250mA (DC) Surface Mount SC-74, SOT-457
Diode Array 3 Independent Standard 200V 250mA (DC) Surface Mount SC-74, SOT-457
DIODE ARRAY GP 200V 250MA SC74-6
DIODE ARRAY GP 200V 250MA SC74-6
DIODE, SWITCHING, 200V, SC-74; Diode Configuration:Triple
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Diodes |
| Product Number | 098560-BAS21UE6327HTSA1 | 286-BAS21UE6327HTSA1 | BAS21UE6327HTSA1TR-ND | BAS21UE6327HTSA1 | BAS21UE6327HTSA1 | 24AC7586 |
| Product Name | Diodes, Rectifiers - Arrays - BAS21UE6327HTSA1 | 200V 250MA Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Diode, Switching, 200V, Sc-74; Diode Configuration Infineon |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||
| VR | 200 volts | 200 volts | 200 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |