Infineon Technologies AG Schottky 70V Diode and Rectifier BAS16WE6327

Description
General Purpose High Speed Switching Diode
Request a Quote Datasheet
Description
General Purpose High Speed Switching Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16WE6327 - Rochester Electronics
Newburyport, MA, United States
General Purpose High Speed Switching Diode

General Purpose High Speed Switching Diode

Supplier's Site Datasheet
Schottky 70V Diode and Rectifier - 286-BAS16WE6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V Diode and Rectifier
286-BAS16WE6327
Schottky 70V Diode and Rectifier 286-BAS16WE6327
DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16WE6327 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16WE6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16WE6327 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS16WE6327 - 231340-BAS16WE6327 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16WE6327
231340-BAS16WE6327
Diodes, Rectifiers - Arrays - BAS16WE6327 231340-BAS16WE6327
Manufacturer: Infineon Technologies Win Source Part Number: 231340-BAS16WE6327 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231340-BAS16WE6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category General Purpose Diodes Rectifiers Diode Arrays
Product Number BAS16WE6327 286-BAS16WE6327 231340-BAS16WE6327
Product Name Schottky 70V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS16WE6327
Life Cycle Stage Obsolete Obsolete(EOL)
Package SOT323 Reel - TR PG-SOT323-3
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 7081823P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - M1MA141WAT1 - 924714-M1MA141WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Common Anode Standard 40 V 100mA (DC) Surface Mount SC-70, SOT-323
Package SC-70-3 (SOT323)
View Details
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details