Infineon Technologies AG Schottky 70V Diode and Rectifier BAS16W E6433

Description
DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16W E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16W E6433 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V Diode and Rectifier - 286-BAS16W E6433 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V Diode and Rectifier
286-BAS16W E6433
Schottky 70V Diode and Rectifier 286-BAS16W E6433
DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16W E6433 can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 70V SOT323 Product overview: BAS16W E6433 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16W E6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - BAS16W E6433 - 231339-BAS16W E6433 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS16W E6433
231339-BAS16W E6433
Diodes, Rectifiers - Arrays - BAS16W E6433 231339-BAS16W E6433
Manufacturer: Infineon Technologies Win Source Part Number: 231339-BAS16W E6433 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 70V Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 100nA @ 50V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 70mA (DC) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 231339-BAS16W E6433
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Voltage - Forward (Vf) (Max) @ If: 1V @ 15mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 100nA @ 50V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 70mA (DC)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-BAS16W E6433 231339-BAS16W E6433
Product Name Schottky 70V Diode and Rectifier Diodes, Rectifiers - Arrays - BAS16W E6433
Package Reel - TR PG-SOT323-3
Tj 150 C (302 F) 150 C (302 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

High-voltage switching diode - BAS21AW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: PA868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
TVS Diodes - 9211199P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package TSOT-26
View Details
Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details