Infineon Technologies AG Diodes, Rectifiers - Arrays - IRKJ71/06 IRKJ71/06

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 714576-IRKJ71/06 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: MUDELU Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 714576-IRKJ71/06 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: MUDELU Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - IRKJ71/06 - 714576-IRKJ71/06 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - IRKJ71/06
714576-IRKJ71/06
Diodes, Rectifiers - Arrays - IRKJ71/06 714576-IRKJ71/06
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 714576-IRKJ71/06 Manufacturer Homepage: www.irf.com RoHS State: Request Verification Reference case: MUDELU Reference Date Code: 01+ Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 714576-IRKJ71/06
Manufacturer Homepage: www.irf.com
RoHS State: Request Verification
Reference case: MUDELU
Reference Date Code: 01+
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 714576-IRKJ71/06
Product Name Diodes, Rectifiers - Arrays - IRKJ71/06
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBD54DWT1 - 925964-MBD54DWT1 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 2 Independent Schottky 30 V 200mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Package SOT363; SC-88/SC70-6/SOT-363
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: PH975C6 - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details
Switching Diodes - 1219467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3025CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details