Infineon Technologies AG 2.2KV 700A Diode and Rectifier DD700N22KHPSA3

Description
DIODE MODULE GP 2.2KV 700A Product overview: DD700N22KHPSA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2KV, 700A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2KV, 700A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD700N22KHPSA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 2.2KV 700A Product overview: DD700N22KHPSA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2KV, 700A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2KV, 700A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD700N22KHPSA3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2KV 700A Diode and Rectifier - 286-DD700N22KHPSA3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2KV 700A Diode and Rectifier
286-DD700N22KHPSA3
2.2KV 700A Diode and Rectifier 286-DD700N22KHPSA3
DIODE MODULE GP 2.2KV 700A Product overview: DD700N22KHPSA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2KV, 700A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2KV, 700A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD700N22KHPSA3 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 2.2KV 700A Product overview: DD700N22KHPSA3 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2KV, 700A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2.2KV, 700A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD700N22KHPSA3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Packaging: Tray Speed: Standard Recovery >500ns, > 200mA (Io) Technology: Standard Operating Temperature: -40°C ~ 150°C Mounting Type: Chassis Mount Package / Case: Module Supplier Device Package: Module

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Packaging: Tray
Speed: Standard Recovery >500ns, > 200mA (Io)
Technology: Standard
Operating Temperature: -40°C ~ 150°C
Mounting Type: Chassis Mount
Package / Case: Module
Supplier Device Package: Module

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - DD700N22KHPSA3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD700N22KHPSA3
Discrete Semiconductor Products - Diodes - Rectifiers DD700N22KHPSA3
DIODE MODULE GP 2.2KV 700A

DIODE MODULE GP 2.2KV 700A

Supplier's Site
Diode Module, 2.2Kv, 700A; Repetitive Reverse Voltage Vrrm Max Infineon - 34AC1446 - Newark, An Avnet Company
Chicago, IL, United States
Diode Module, 2.2Kv, 700A; Repetitive Reverse Voltage Vrrm Max Infineon
34AC1446
Diode Module, 2.2Kv, 700A; Repetitive Reverse Voltage Vrrm Max Infineon 34AC1446
DIODE MODULE, 2.2KV, 700A; Repetitive Reverse Voltage Vrrm Max:2.2kV; Forward Current If(AV):700A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

DIODE MODULE, 2.2KV, 700A; Repetitive Reverse Voltage Vrrm Max:2.2kV; Forward Current If(AV):700A; Forward Voltage VF Max:1.36V; Diode Module Configuration:Dual Series; Product Range:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Rectifiers Diodes
Product Number 286-DD700N22KHPSA3 DD700N22KHPSA3 34AC1446
Product Name 2.2KV 700A Diode and Rectifier Discrete Semiconductor Products Diodes Rectifiers Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Module, 2.2Kv, 700A; Repetitive Reverse Voltage Vrrm Max Infineon
Package Tray Module
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B7V5,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: MS865C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details