Infineon Technologies AG Diodes, Rectifiers - Arrays - DD285N02K DD285N02K

Description
Manufacturer: Infineon Technologies Industrial Power and Controls Americas Win Source Part Number: 1010420-DD285N02K Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Industrial Power and Controls Americas Win Source Part Number: 1010420-DD285N02K Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - DD285N02K - 1010420-DD285N02K - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DD285N02K
1010420-DD285N02K
Diodes, Rectifiers - Arrays - DD285N02K 1010420-DD285N02K
Manufacturer: Infineon Technologies Industrial Power and Controls Americas Win Source Part Number: 1010420-DD285N02K Categories: Discrete Semiconductor Products Status: Active Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies Industrial Power and Controls Americas
Win Source Part Number: 1010420-DD285N02K
Categories: Discrete Semiconductor Products
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
400V 450A Diode and Rectifier - 286-DD285N02K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 450A Diode and Rectifier
286-DD285N02K
400V 450A Diode and Rectifier 286-DD285N02K
RECTIFIER DIODE MODULE 400V 450A Product overview: DD285N02K from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 450A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD285N02K can be used for catalog matching and distributor lookup.

RECTIFIER DIODE MODULE 400V 450A Product overview: DD285N02K from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 450A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 450A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD285N02K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 1010420-DD285N02K 286-DD285N02K
Product Name Diodes, Rectifiers - Arrays - DD285N02K 400V 450A Diode and Rectifier
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Dual Schottky barrier diode - BAT754S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S13361-3050NE-08 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - NTSJ20U100CTG - 887819-NTSJ20U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 10A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7100 volts
View Details