Infineon Technologies AG Diodes for surge protection TVS3V3L4U

Description
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) Reverse working voltage maximum: VRWM = 3.3 V Low leakage current: IR< 50 nA Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. Pb-free (RoHS compliant) Benefits 10/100/1000 Ethernet 4 lines uni-directional (Pin 2 to GND) 2 lines bi-directional (Pin 2 n.c.)
Request a Quote Datasheet
Description
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) Reverse working voltage maximum: VRWM = 3.3 V Low leakage current: IR< 50 nA Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. Pb-free (RoHS compliant) Benefits 10/100/1000 Ethernet 4 lines uni-directional (Pin 2 to GND) 2 lines bi-directional (Pin 2 n.c.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes for surge protection - TVS3V3L4U - Infineon Technologies AG
Neubiberg, Germany
Diodes for surge protection
TVS3V3L4U
Diodes for surge protection TVS3V3L4U
Low Capacitance ESD / Transient / Surge Protection Array Summary of Features ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs) Reverse working voltage maximum: VRWM = 3.3 V Low leakage current: IR< 50 nA Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O) Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ. Pb-free (RoHS compliant) Benefits 10/100/1000 Ethernet 4 lines uni-directional (Pin 2 to GND) 2 lines bi-directional (Pin 2 n.c.)

Low Capacitance ESD / Transient / Surge Protection Array


Summary of Features

  • ESD/Transient/Surge protection according to: IEC61000-4-2 (ESD): ±30 kV contact discharge, IEC61000-4-4 (EFT): ±80 A (5/50 ns), IEC61000-4-5 (Surge): ±20 A (8/20 μs)
  • Reverse working voltage maximum: VRWM = 3.3 V
  • Low leakage current: IR< 50 nA
  • Low capacitance: CL = 2 pF typ. (I/O to GND), 1 pF typ. (I/O to I/O)
  • Low clamping voltage: VCL = 7.7 V @ 20 A (8/20 μs) typ.
  • Pb-free (RoHS compliant)

Benefits

  • 10/100/1000 Ethernet
  • 4 lines uni-directional (Pin 2 to GND)
  • 2 lines bi-directional (Pin 2 n.c.)
Supplier's Site Datasheet
TVS - TVS - Diodes - TVS3V3L4U - 1275054-TVS3V3L4U - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - TVS3V3L4U
1275054-TVS3V3L4U
TVS - TVS - Diodes - TVS3V3L4U 1275054-TVS3V3L4U
Manufacturer: Infineon Technologies Win Source Part Number: 1275054-TVS3V3L4U Family Name: TVS3V3L4U Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): TVS3V3L4U E6327; Introduction Date: May 09, 2012 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1275054-TVS3V3L4U
Family Name: TVS3V3L4U
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): TVS3V3L4U E6327;
Introduction Date: May 09, 2012
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
3.3V TVS Protection Diode - 144-TVS3V3L4U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V TVS Protection Diode
144-TVS3V3L4U
3.3V TVS Protection Diode 144-TVS3V3L4U
ESD Suppressor TVS Uni-Dir/Bi-Dir 3.3V 6-Pin SC-74 T/R / Low Capacitance ESD / Transient / Surge Protection Array Product overview: TVS3V3L4U from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVS3V3L4U can be used for catalog matching and distributor lookup.

ESD Suppressor TVS Uni-Dir/Bi-Dir 3.3V 6-Pin SC-74 T/R / Low Capacitance ESD / Transient / Surge Protection Array Product overview: TVS3V3L4U from Infineon Technologies is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TVS3V3L4U can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diodes Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number TVS3V3L4U 1275054-TVS3V3L4U 144-TVS3V3L4U
Product Name Diodes for surge protection TVS - TVS - Diodes - TVS3V3L4U 3.3V TVS Protection Diode
Diode Applications Protector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAW56SH6327XTSA1 - 863542-BAW56SH6327XTSA1 - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Anode Standard 80 V 200mA (DC) Surface Mount 6-VSSOP, SC-88, SOT-363
Package PG-SOT363-6
View Details
4 suppliers
Diodes, Rectifiers - Arrays - BAT5405E6327HTSA1 - 096939-BAT5405E6327HTSA1 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Active
VF 0.8000 volts
View Details
10 suppliers
Diode Arrays - BAV70SE6433-ND - DigiKey
Infineon Technologies AG
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details