Infineon Technologies AG Bridge Rectifiers - BGX50A E6327 BGX50A E6327

Description
Manufacturer: Infineon Technologies Win Source Part Number: 752363-BGX50A E6327 Family Name: BGX50A Manufacturer Homepage: www.infineon.com Reference case: SOT-143 Reference Date Code: 1145+ Alternative Parts (Cross-Reference): BGX50AE6327T ; BGX50A; BGX 50A E6327XT; BGX50A-T&R; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 752363-BGX50A E6327 Family Name: BGX50A Manufacturer Homepage: www.infineon.com Reference case: SOT-143 Reference Date Code: 1145+ Alternative Parts (Cross-Reference): BGX50AE6327T ; BGX50A; BGX 50A E6327XT; BGX50A-T&R; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - BGX50A E6327 - 752363-BGX50A E6327 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - BGX50A E6327
752363-BGX50A E6327
Bridge Rectifiers - BGX50A E6327 752363-BGX50A E6327
Manufacturer: Infineon Technologies Win Source Part Number: 752363-BGX50A E6327 Family Name: BGX50A Manufacturer Homepage: www.infineon.com Reference case: SOT-143 Reference Date Code: 1145+ Alternative Parts (Cross-Reference): BGX50AE6327T ; BGX50A; BGX 50A E6327XT; BGX50A-T&R; Introduction Date: May 01, 1991 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 752363-BGX50A E6327
Family Name: BGX50A
Manufacturer Homepage: www.infineon.com
Reference case: SOT-143
Reference Date Code: 1145+
Alternative Parts (Cross-Reference): BGX50AE6327T ; BGX50A; BGX 50A E6327XT; BGX50A-T&R;
Introduction Date: May 01, 1991
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Diode and Rectifier - 299-BGX50A E6327 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
299-BGX50A E6327
Diode and Rectifier 299-BGX50A E6327
Silicon Switching Diode Array Bridge Rectifier Product overview: BGX50A E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BGX50A E6327 can be used for catalog matching and distributor lookup.

Silicon Switching Diode Array Bridge Rectifier Product overview: BGX50A E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-BGX50A E6327 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Rectifiers
Product Number 752363-BGX50A E6327 299-BGX50A E6327
Product Name Bridge Rectifiers - BGX50A E6327 Diode and Rectifier
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 8231707P - RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Schottky
Diode Applications Rectifier
View Details
High-speed switching diode - BAV99W,135 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: YG838C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3050DG - Hamamatsu Photonics Europe
Specs
CT 350 pF
Package Metal (TO-8)
View Details