Infineon Technologies AG Diodes, Rectifiers - Arrays - 30CPQ100GPBF 30CPQ100GPBF

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127982-30CPQ100GPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127982-30CPQ100GPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 30CPQ100GPBF - 1127982-30CPQ100GPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CPQ100GPBF
1127982-30CPQ100GPBF
Diodes, Rectifiers - Arrays - 30CPQ100GPBF 1127982-30CPQ100GPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1127982-30CPQ100GPBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1127982-30CPQ100GPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 1127982-30CPQ100GPBF
Product Name Diodes, Rectifiers - Arrays - 30CPQ100GPBF
Diode Type Schottky
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14161-4050HS-06 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG869C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9500 volts
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details