Manufacturer: Infineon Technologies
Win Source Part Number: 1247455-SDP20S30
Series: thinQ!
Packaging: Tube
Mounting Style: Through Hole
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-3
Diode Type: Silicon Carbide Schottky
Reverse Recovery Time (trr): 0ns
Current - Reverse Leakage @ Vr: 200μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A (DC)
Part Status: Obsolete(EOL)
Family Name: SDP20S30
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.infineon.com
Manufacturer Package: PG-TO220-3
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): SBR10U300CT-G; SBR10U300CT;
Introduction Date: September 07, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 300V 10A (DC) Through Hole TO-220-3
DIODE ARR SIC SCHOT 300V TO220 Product overview: SDP20S30 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-SDP20S30 can be used for catalog matching and distributor lookup.
DIODE ARR SIC SCHOT 300V TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1247455-SDP20S30 | SDP20S30IN-ND | 286-SDP20S30 | SDP20S30 |
| Product Name | Diodes, Rectifiers - Arrays - SDP20S30 | Diode Arrays | 300V TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Silicon Carbide Schottky | |||
| VF | 1.7 volts | 1.7 volts | ||
| VR | 300 volts | |||
| IR | 0.2000 mA |