Infineon Technologies AG 40V 120MA SOT23 Diode and Rectifier BAS4005E6433HTMA1

Description
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4005E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005E6433HTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4005E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005E6433HTMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 120MA SOT23 Diode and Rectifier
286-BAS4005E6433HTMA1
40V 120MA SOT23 Diode and Rectifier 286-BAS4005E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4005E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005E6433HTMA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4005E6433HTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4005E6433HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 448-BAS4005E6433HTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAS4005E6433HTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 448-BAS4005E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2613900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613900
Schottky Diodes & Rectifiers 2613900
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613901
Schottky Diodes & Rectifiers 2613901
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Schottky Diodes & Rectifiers - 2613901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2613901P
Schottky Diodes & Rectifiers 2613901P
Infineon Schottky Diode

Infineon Schottky Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAS4005E6433HTMA1 - 1022081-BAS4005E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS4005E6433HTMA1
1022081-BAS4005E6433HTMA1
Diodes, Rectifiers - Arrays - BAS4005E6433HTMA1 1022081-BAS4005E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022081-BAS4005E6433 HTMA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 120mA (DC) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOT23-3 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Infineon Technologies
Win Source Part Number: 1022081-BAS4005E6433HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 120mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon - 68AC4367 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon
68AC4367
Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon 68AC4367
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-23; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4005E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4005E6433HTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4005E6433HTMA1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode Arrays BAS4005E6433HTMA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Schottky Diodes Rectifiers Diode Arrays
Product Number 286-BAS4005E6433HTMA1 448-BAS4005E6433HTMA1CT-ND 2613900 1022081-BAS4005E6433HTMA1 68AC4367 BAS4005E6433HTMA1 BAS4005E6433HTMA1
Product Name 40V 120MA SOT23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAS4005E6433HTMA1 Diode, Schottky, Aec-Q101, 40V, Sot-23; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays
Package Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 PG-SOT23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Catode Common Anode Common Catode
Diode Type Schottky Schottky; Schottky Schottky
Unlock Full Specs
to access all available technical data