Infineon Technologies AG OEM Parts - OEM Parts (A - B) - BAS28WE6327 BAS28WE6327

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958797-BAS28WE6327 Current Rating: 200 mA Mounting: SMD (SMT) Forward Voltage: 1.25 V Peak Non-Repetitive Surge Current: 4.5 A Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-343-4 Alternative Parts (Cross-Reference): BAS28WE6327BAS 28W E6327; BAS28W E6327; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 80 V Max Reverse Leakage Current: 100 nA Max Surge Current: 4.5 A Average Rectified Current: 200 mA Max Reverse Voltage (DC): 80 V Reverse Recovery Time: 4 ns Recovery Time: 4 ns
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958797-BAS28WE6327 Current Rating: 200 mA Mounting: SMD (SMT) Forward Voltage: 1.25 V Peak Non-Repetitive Surge Current: 4.5 A Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-343-4 Alternative Parts (Cross-Reference): BAS28WE6327BAS 28W E6327; BAS28W E6327; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 80 V Max Reverse Leakage Current: 100 nA Max Surge Current: 4.5 A Average Rectified Current: 200 mA Max Reverse Voltage (DC): 80 V Reverse Recovery Time: 4 ns Recovery Time: 4 ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BAS28WE6327 - 958797-BAS28WE6327 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BAS28WE6327
958797-BAS28WE6327
OEM Parts - OEM Parts (A - B) - BAS28WE6327 958797-BAS28WE6327
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 958797-BAS28WE6327 Current Rating: 200 mA Mounting: SMD (SMT) Forward Voltage: 1.25 V Peak Non-Repetitive Surge Current: 4.5 A Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-343-4 Alternative Parts (Cross-Reference): BAS28WE6327BAS 28W E6327; BAS28W E6327; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 80 V Max Reverse Leakage Current: 100 nA Max Surge Current: 4.5 A Average Rectified Current: 200 mA Max Reverse Voltage (DC): 80 V Reverse Recovery Time: 4 ns Recovery Time: 4 ns

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 958797-BAS28WE6327
Current Rating: 200 mA
Mounting: SMD (SMT)
Forward Voltage: 1.25 V
Peak Non-Repetitive Surge Current: 4.5 A
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: SOT-343-4
Alternative Parts (Cross-Reference): BAS28WE6327BAS 28W E6327; BAS28W E6327;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 80 V
Max Reverse Leakage Current: 100 nA
Max Surge Current: 4.5 A
Average Rectified Current: 200 mA
Max Reverse Voltage (DC): 80 V
Reverse Recovery Time: 4 ns
Recovery Time: 4 ns

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 958797-BAS28WE6327
Product Name OEM Parts - OEM Parts (A - B) - BAS28WE6327
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 7384841P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; SOT-23
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6025PE - Hamamatsu Photonics Europe
Specs
CT 1280 pF
Package Glass epoxy
View Details
High-speed switching diode - BAW56W-QF - Nexperia B.V.
Specs
Diode Applications Switching
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details