Infineon Technologies AG Automotive Schottky 60V 30A Diode and Rectifier 30CTQ060STRLPBF

Description
Diode Schottky 60V 30A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ060STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Diode Schottky 60V 30A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ060STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060STRLPBF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 60V 30A Diode and Rectifier - 286-30CTQ060STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60V 30A Diode and Rectifier
286-30CTQ060STRLPBF
Automotive Schottky 60V 30A Diode and Rectifier 286-30CTQ060STRLPBF
Diode Schottky 60V 30A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ060STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060STRLPBF can be used for catalog matching and distributor lookup.

Diode Schottky 60V 30A Automotive 3-Pin(2+Tab) D2PAK T/R Product overview: 30CTQ060STRLPBF from International Rectifier is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-30CTQ060STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF - 1128006-30CTQ060STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF
1128006-30CTQ060STRLPBF
Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF 1128006-30CTQ060STRLPBF
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 1128006-30CTQ060STRL PBF Manufacturer Homepage: www.irf.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1128006-30CTQ060STRLPBF
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers Diode Arrays
Product Number 286-30CTQ060STRLPBF 1128006-30CTQ060STRLPBF
Product Name Automotive Schottky 60V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - 30CTQ060STRLPBF
Package Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MMBD7000LT1 - 885304-MMBD7000LT1 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type LLD - Model: TS985C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.45 volts
IR 0.0350 mA
View Details
Switching Diodes - 1219523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT523; Sot-523 (sc-89)
View Details
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers