Infineon Technologies AG Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1 BAS4004E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 912817-BAS4004E6327H TSA1 Features: Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS4004 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS4004E6327HTSA1DKR , BAS4004XTINTR, BAS4004, BAS4004E6327, BAS4004E6327HTSA1TR, BAS4004INTR, BAS4004INTR-NDR, BAS4004XTINCT-ND, BAS4004INDKR, SP000010241, BAS4004INTR-ND, BAS4004XTINTR-ND, BAS4004INCT, BAS4004E6327BTSA1, BAS4004INCT-ND, BAS4004XTINCT, BAS4004INDKR-ND, BAS4004E6327HTSA1CT, BAS4004INCT-NDR, BAS 40-04 E6327, BAS4004E6327XT
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 912817-BAS4004E6327H TSA1 Features: Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS4004 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS4004E6327HTSA1DKR , BAS4004XTINTR, BAS4004, BAS4004E6327, BAS4004E6327HTSA1TR, BAS4004INTR, BAS4004INTR-NDR, BAS4004XTINCT-ND, BAS4004INDKR, SP000010241, BAS4004INTR-ND, BAS4004XTINTR-ND, BAS4004INCT, BAS4004E6327BTSA1, BAS4004INCT-ND, BAS4004XTINCT, BAS4004INDKR-ND, BAS4004E6327HTSA1CT, BAS4004INCT-NDR, BAS 40-04 E6327, BAS4004E6327XT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1 - 912817-BAS4004E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1
912817-BAS4004E6327HTSA1
Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1 912817-BAS4004E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 912817-BAS4004E6327H TSA1 Features: Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Speed: Small Signal =< 200mA (Io), Any Speed Package: TO-236-3, SC-59, SOT-23-3 Package: Reel - TR Mounting: Surface Mount Family Name: BAS4004 Categories: Discrete Semiconductor Products Case / Package: PG-SOT23 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: BAS4004E6327HTSA1DKR , BAS4004XTINTR, BAS4004, BAS4004E6327, BAS4004E6327HTSA1TR, BAS4004INTR, BAS4004INTR-NDR, BAS4004XTINCT-ND, BAS4004INDKR, SP000010241, BAS4004INTR-ND, BAS4004XTINTR-ND, BAS4004INCT, BAS4004E6327BTSA1, BAS4004INCT-ND, BAS4004XTINCT, BAS4004INDKR-ND, BAS4004E6327HTSA1CT, BAS4004INCT-NDR, BAS 40-04 E6327, BAS4004E6327XT

Manufacturer: Infineon Technologies
Win Source Part Number: 912817-BAS4004E6327HTSA1
Features: Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Speed: Small Signal =< 200mA (Io), Any Speed
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS4004
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS4004E6327HTSA1DKR, BAS4004XTINTR, BAS4004, BAS4004E6327, BAS4004E6327HTSA1TR, BAS4004INTR, BAS4004INTR-NDR, BAS4004XTINCT-ND, BAS4004INDKR, SP000010241, BAS4004INTR-ND, BAS4004XTINTR-ND, BAS4004INCT, BAS4004E6327BTSA1, BAS4004INCT-ND, BAS4004XTINCT, BAS4004INDKR-ND, BAS4004E6327HTSA1CT, BAS4004INCT-NDR, BAS 40-04 E6327, BAS4004E6327XT

Buy Now Datasheet
Diode Arrays - BAS4004E6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS4004E6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - BAS4004E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Series Connection Schottky 40V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
 - BAS4004E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Rectifier Diode, Schottky, 2 Element, 0.12A, 40V V(RRM), Silicon

Supplier's Site Datasheet
Singapore, Singapore
40V 120MA SOT23 Diode and Rectifier
286-BAS4004E6327HTSA1
40V 120MA SOT23 Diode and Rectifier 286-BAS4004E6327HTSA1
DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4004E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4004E6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 40V 120MA SOT23 Product overview: BAS4004E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 120MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS4004E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 2496971P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496971P
Schottky Diodes & Rectifiers 2496971P
Infineon BAS4004E6327HTSA1

Infineon BAS4004E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496969
Schottky Diodes & Rectifiers 2496969
Infineon BAS4004E6327HTSA1

Infineon BAS4004E6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2496971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2496971
Schottky Diodes & Rectifiers 2496971
Infineon BAS4004E6327HTSA1

Infineon BAS4004E6327HTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS4004E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS4004E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS4004E6327HTSA1
DIODE ARR SCHOTT 40V 120MA SOT23

DIODE ARR SCHOTT 40V 120MA SOT23

Supplier's Site
Diode, Schottky, Dual, 0.12A, 40V, Sot-23; Diode Configuration Infineon - 25M7648 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Dual, 0.12A, 40V, Sot-23; Diode Configuration Infineon
25M7648
Diode, Schottky, Dual, 0.12A, 40V, Sot-23; Diode Configuration Infineon 25M7648
DIODE, SCHOTTKY, DUAL, 0.12A, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:380mV; Forward Surge Current:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, DUAL, 0.12A, 40V, SOT-23; Diode Configuration:Dual Series; Repetitive Peak Reverse Voltage:40V; Average Forward Current:120mA; Forward Voltage Max:380mV; Forward Surge Current:200mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS4004E6327HTSA1
Schottky Diodes & Rectifiers BAS4004E6327HTSA1
Schottky Diodes & Rectifiers 40V 0.12A

Schottky Diodes & Rectifiers 40V 0.12A

Buy Now Datasheet
Diode Arrays BAS4004E6327HTSA1
DIODE ARRAY SCHOTTKY 40V SOT23

DIODE ARRAY SCHOTTKY 40V SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Schottky Diodes Schottky Diodes Diode Arrays
Product Number 912817-BAS4004E6327HTSA1 BAS4004E6327HTSA1DKR-ND BAS4004E6327HTSA1 286-BAS4004E6327HTSA1 2496971P BAS4004E6327HTSA1 25M7648 BAS4004E6327HTSA1 BAS4004E6327HTSA1
Product Name Diodes, Rectifiers - Arrays - BAS4004E6327HTSA1 Diode Arrays 40V 120MA SOT23 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, Dual, 0.12A, 40V, Sot-23; Diode Configuration Infineon Schottky Diodes & Rectifiers Diode Arrays
Diode Type Schottky; Diode Array 1 Pair Series Connection Schottky 40 V 120mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 Schottky Schottky
Package PG-SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 PG-SOT23-3 Tape & Reel (TR) SOT23; SOT-23 SC-59; SOT23 SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Tj 150 C (302 F) -55 C (-67 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data