Infineon Technologies AG 1700V 800A Diode and Rectifier DD800S17K3_B2

Description
DIODE MODULE GP 1700V 800A Product overview: DD800S17K3_B2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 800A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 800A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD800S17K3_B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE GP 1700V 800A Product overview: DD800S17K3_B2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 800A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 800A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD800S17K3_B2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700V 800A Diode and Rectifier - 286-DD800S17K3_B2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1700V 800A Diode and Rectifier
286-DD800S17K3_B2
1700V 800A Diode and Rectifier 286-DD800S17K3_B2
DIODE MODULE GP 1700V 800A Product overview: DD800S17K3_B2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 800A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 800A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD800S17K3_B2 can be used for catalog matching and distributor lookup.

DIODE MODULE GP 1700V 800A Product overview: DD800S17K3_B2 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1700V, 800A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1700V, 800A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-DD800S17K3_B2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - DD800S17K3_B2 - 1166954-DD800S17K3_B2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - DD800S17K3_B2
1166954-DD800S17K3_B2
Diodes, Rectifiers - Arrays - DD800S17K3_B2 1166954-DD800S17K3_B2
Manufacturer: eupec GmbH Win Source Part Number: 1166954-DD800S17K3_B 2 Manufacturer Homepage: www.eupec.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: eupec GmbH
Win Source Part Number: 1166954-DD800S17K3_B2
Manufacturer Homepage: www.eupec.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
DD800S17K3_B2
Discrete Semiconductor Products - Diodes - Rectifiers DD800S17K3_B2
DIODE MODULE GP 1700V 800A

DIODE MODULE GP 1700V 800A

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-DD800S17K3_B2 1166954-DD800S17K3_B2 DD800S17K3_B2
Product Name 1700V 800A Diode and Rectifier Diodes, Rectifiers - Arrays - DD800S17K3_B2 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14160-1315PS - Hamamatsu Photonics Europe
Specs
CT 100 pF
Package Glass epoxy
View Details
Dual Zener diodes - BZB84-B6V2,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Diodes, Rectifiers - Arrays - MUR1640CT - 850175-MUR1640CT - Win Source Electronics
Specs
Diode Type Diode Array 400 V
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details